Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Win Source Part Number: 1048959-BCX70KE6327H
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 380 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BCX71JLT1G; DDTA114ECA-7-F; DDTA114YCA-7-F; DDTA113ZCA-7-F; FJV4113RMTF; FJV4114RMTF; FMMTA42; MMBT3904-7-F; MMBT4401-13-F; BC81825MTF; BC81716MTF; BC81816MTFBCX 70K; BCX 70K E6327; BCX70K; BCX70K E6327; BCX70K-E6327; BCX70KE-6327; BCX70KE6327; SP000010558;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCX 70K E6327,BCX70KINCT-NDR
Base Product Number: BCX70
Product Status: Not For New Designs
TRANS NPN 45V 0.1A SOT23 Product overview: BCX70KE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70KE6327HTSA1
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:250MHz; Power Dissipation Pd:330mW; DC Collector Current:100mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT23
TRANS NPN 45V 0.1A SOT23
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX70KE6327HTSA1CT-ND | BCX70KE6327HTSA1 | 1048959-BCX70KE6327HTSA1 | 276-BCX70KE6327HTSA1 | BCX70KE6327HTSA1 | 24AC7597 | BCX70KE6327HTSA1 | BCX70KE6327HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 45V 0.1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | SOT3 | Tape & Reel (TR) | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 380 dB |