BCR 583 is a PNP silicon digital transistor with integrated bias resistors (R1 = 10 kΩ, R2 = 10 kΩ) in an SOT23 package. It features a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at 79 °C. The device has a junction temperature rating of 150 °C and meets AEC-Q101 qualification. Thermal resistance from junction to soldering point is ≤215 K/W. The transistor is RoHS compliant and designed for digital switching applications with built-in input resistors.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 583 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |