Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
TRANS PNP 45V 0.1A SOT-23 Product overview: BCX71KE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71KE6327HTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 108305-BCX71KE6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TRANSISTOR, BIPOLAR, PNP, -45V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:250MHz; Power Dissipation Pd:330mW; DC Collector Current:-100mA; DC Current Gain hFE:100hFE; RoHS Compliant: Yes
Bipolar Transistors - BJT PNP 45 V 100 mA
TRANS PNP 45V 0.1A SOT-23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX71KE6327HTSA1TR-ND | 276-BCX71KE6327HTSA1 | 108305-BCX71KE6327HTSA1 | 03AJ0038 | BCX71KE6327HTSA1 | BCX71KE6327HTSA1 |
| Product Name | Single Bipolar Transistors | 45V 0.1A SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCX71KE6327HTSA1 | Transistor, Bipolar, Pnp, -45V, Sot-23-3; Transistor Polarity Infineon | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; PG-SOT23-3 | TO-3; SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | -100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts |