Manufacturer: Infineon Technologies
Win Source Part Number: 1022772-BCW60DE6327H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60DE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DE6327HTSA1
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 330mW Surface Mount PG-SOT23
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
TRANS NPN 32V 0.1A SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022772-BCW60DE6327HTSA1 | 276-BCW60DE6327HTSA1 | BCW60DE6327HTSA1TR-ND | BCW60DE6327HTSA1 | BCW60DE6327HTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW60DE6327HTSA1 | 32V 0.1A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | |||
| Package Type | SOT3; SOT23; PG-SOT23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |