Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 111047-BCW68GE6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.8A SOT23 Product overview: BCW68GE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68GE6327HTSA1
TRANS PNP 45V 0.8A SOT23
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
Trans GP BJT PNP 45V 0.8A 3-Pin SOT-23 T/R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW68GE6327HTSA1TR-ND | 111047-BCW68GE6327HTSA1 | 276-BCW68GE6327HTSA1 | BCW68GE6327HTSA1 | BCW68GE6327HTSA1 | 376-BCW68GE6327HTSA1 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCW68GE6327HTSA1 | 45V 0.8A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans GP BJT PNP 45V 0.8A 3-Pin SOT-23 T/R |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; PG-SOT23-3 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |