BCX55-16 is an NPN silicon bipolar transistor for audio driver and output stages, housed in an SOT89 package. It has a collector-emitter voltage rating of 60 V, a collector current of 1 A, and a peak collector current of 1.5 A. The transistor has a total power dissipation of 2 W at a case temperature of 120°C and a junction temperature rating of 150°C. Its minimum DC current gain is 63 at a collector current of 150 mA and a collector-emitter voltage of 2 V, with a maximum of 160. The collector-emitter saturation voltage is 0.5 V at a collector current of 500 mA and a base current of 50 mA. The transition frequency is 100 MHz. The device is RoHS compliant and qualified to AEC-Q101 standards.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX55-16
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX55-16 |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BCX55-16 |
| Polarity | NPN (Single); NPN |
| Package Type | SOT89; SOT89 |
| Packing Method | Tape Reel; TAPE & REEL |