MOSFET N-CH 8V 40MA SOT-143R Product overview: BF2030R from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 40MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030R can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 201037-BF2030R
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 23dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143R-4
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BF2030R | 201037-BF2030R |
| Product Name | 8V 40MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030R |
| Polarity | N-Channel | N-Channel; N-Channel |