NPN silicon bipolar junction transistor for general audio frequency and switching applications, housed in an SOT23 package with dimensions of 2.9 mm × 1.3 mm × 1.0 mm. It has a collector-emitter voltage rating of 125 V, a continuous collector current of 800 mA, and a peak collector current of 1 A. Power dissipation is rated at 330 mW with a junction temperature limit of 150 °C. The device complies with AEC-Q101 and is Pb-free (RoHS compliant).
Bipolar Transistors - BJT NPN Silicon AF Switching Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 41 E6433 |
| Product Name | Bipolar Transistors - BJT |