NPN silicon bipolar transistor for general audio frequency and switching applications, housed in a SOT23 package. It has a collector-emitter voltage rating of 125 V, a continuous collector current of 800 mA, and a peak collector current of 1 A. Total power dissipation is 330 mW at a case temperature below 79 °C, with a junction temperature limit of 150 °C. The device has a collector-emitter saturation voltage of up to 0.9 V at 300 mA collector current and 30 mA base current, and a transition frequency of 100 MHz. It is RoHS compliant and qualified to AEC-Q101 standard.
Bipolar Transistors - BJT NPN Silicn AF/SWITCH TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 41 E6327 |
| Product Name | Bipolar Transistors - BJT |