BCV46 is a PNP Silicon Darlington transistor for general audio frequency applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 60 V, a collector current of 500 mA, and a peak collector current of 800 mA. The device supports a total power dissipation of 360 mW at a case temperature of 74 °C and a maximum junction temperature of 150 °C. It features a minimum DC current gain of 2000 at 100 mA collector current and 5 V collector-emitter voltage. The part is RoHS compliant and qualified to AEC-Q101 standards.
Darlington Transistors AF Trans Darlington PNP 60V 0.5A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV 46 E6327 |
| Product Name | Darlington Transistors |