The BDP953 is an NPN bipolar transistor intended for AF driver and output stages, featuring high collector current, high current gain, and low collector-emitter saturation voltage. It is packaged in SOT223 with dimensions of 6.5 mm length, 3.5 mm width, and 1.75 mm height. The device has a collector-emitter voltage rating of 100 V, collector-base voltage of 120 V, and can handle a continuous collector current of 3 A with a peak current of 5 A. It achieves a minimum DC current gain of 15 at 2 A collector current and 2 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.5 V at 2 A collector and 0.2 A base current. The transition frequency is 100 MHz. The transistor is RoHS compliant and qualified to AEC-Q101.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BDP953
Manufacturer: Infineon Technologies
Win Source Part Number: 092896-BDP953
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BDP953
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): CZT31C TR PBFREE; ZXTN25100DGQTA; CZT31C Lead Free; CZT31C;
Introduction Date: March 24, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 100V 3A Automotive 4-Pin(3+Tab) SOT-223 T/R / TRANS NPN 100V 3A SOT223 Product overview: BDP953 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP953 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BDP953 | 092896-BDP953 | 276-BDP953 |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BDP953 | TRANSISTORS - Transistors (BJT) - Single - BDP953 | Automotive 100V 3A Bipolar Transistor |
| Polarity | NPN (Single); NPN | NPN; NPN | NPN |
| Package Type | SOT223; SOT223 | SOT3; PG-SOT223-4 | Reel - TR |
| Packing Method | Tape Reel; TAPE & REEL | Tape Reel; Reel - TR | Reel - TR |
| IC(max) | 3000 milliamps | 3000 milliamps | |
| VCEO | 100 volts | 100 volts |