NPN silicon bipolar transistor for AF input stages and driver applications, packaged in SOT23, with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 330 mW. Features a minimum DC current gain of 180 at 2 mA collector current and 5 V collector-emitter voltage, transition frequency of 250 MHz, and noise figure of up to 2 dB. Qualified to AEC-Q101 and RoHS compliant.
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 70G E6327 |
| Product Name | Bipolar Transistors - BJT |