NPN silicon bipolar transistor for general audio frequency applications in SOT23 package, with a collector-emitter voltage rating of 45 V, continuous collector current of 800 mA, and power dissipation of 500 mW. The BCW66KG variant has a minimum DC current gain (hFE) of 110 at 100 µA collector current and 160 at 100 mA collector current, with a maximum collector-emitter saturation voltage of 0.3 V at 100 mA collector current and 10 mA base current. It is RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - BJT NPN 45.0 V 100 mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW 66KG E6327 |
| Product Name | Bipolar Transistors - BJT |