BCV26 is a PNP silicon Darlington transistor for general audio frequency applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 30 V, a collector current of 500 mA, and a peak collector current of 800 mA. The device supports a total power dissipation of 360 mW at a case temperature below 74 °C and operates with a junction temperature up to 150 °C. It features a minimum DC current gain of 4000 at 100 µA collector current and 20000 at 100 mA, with collector-emitter saturation voltage not exceeding 1 V. The transistor is RoHS compliant and qualified according to AEC-Q101.
Darlington Transistors PNP Silicn Darlingtn TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV 26 E6327 |
| Product Name | Darlington Transistors |