TRANS PNP 32V 0.1A SOT23 Product overview: BCW61CE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61CE6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 737343-BCW61CE6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT-23
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-BCW61CE6327 | 737343-BCW61CE6327 |
| Product Name | 32V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCW61CE6327 |
| Package Type | Bulk |