Infineon Technologies AG Bipolar Transistor, Digital Transistor BCR196

Description
PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 47kΩ , R2 = 22kΩ ) Pb-free (RoHS compliant) package Qualified according AEC Q101
Request a Quote
Description
PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 47kΩ , R2 = 22kΩ ) Pb-free (RoHS compliant) package Qualified according AEC Q101
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon digital transistor with built-in bias resistors (R1 = 47 kΩ, R2 = 22 kΩ) for switching, inverter, interface, and driver circuits, housed in an SOT23 package. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 70 mA, and a total power dissipation of 200 mW at a case temperature of 102°C. The junction temperature rating is 150°C, and it is RoHS compliant and qualified to AEC Q101 standards.

Datasheet Summary
Powered by GS/AI

PNP silicon digital transistor with built-in bias resistors (R1 = 47 kΩ, R2 = 22 kΩ) for switching, inverter, interface, and driver circuits, housed in an SOT23 package. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 70 mA, and a total power dissipation of 200 mW at a case temperature of 102°C. The junction temperature rating is 150°C, and it is RoHS compliant and qualified to AEC Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Digital Transistor - BCR196 - Infineon Technologies AG
Neubiberg, Germany
Bipolar Transistor, Digital Transistor
BCR196
Bipolar Transistor, Digital Transistor BCR196
PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 47kΩ , R2 = 22kΩ ) Pb-free (RoHS compliant) package Qualified according AEC Q101

PNP Silicon Digital Transistor


Summary of Features

  • Switching circuit, inverter, interface circuit, driver circuit
  • Built in bias resistor (R1 = 47kΩ , R2 = 22kΩ )
  • Pb-free (RoHS compliant) package
  • Qualified according AEC Q101
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Bipolar RF Transistors
Product Number BCR196
Product Name Bipolar Transistor, Digital Transistor
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
VCEO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC808-40W E6327 - 200438-BC808-40W E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistor Arrays - BC847PNE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
600V 78A 370W IGBT Transistor - 279-AUIRGS30B60K - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
6 suppliers
45V 0.1A SOT23 Bipolar Transistor - 276-BC857CB5003XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers