Infineon Technologies AG 45V 0.1A SOT23 Bipolar Transistor BCX70GE6327

Description
TRANS NPN 45V 0.1A SOT23 Product overview: BCX70GE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70GE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A SOT23 Product overview: BCX70GE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70GE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BCX70GE6327
45V 0.1A SOT23 Bipolar Transistor 276-BCX70GE6327
TRANS NPN 45V 0.1A SOT23 Product overview: BCX70GE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70GE6327 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT23 Product overview: BCX70GE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70GE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX70GE6327 - 717901-BCX70GE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX70GE6327
717901-BCX70GE6327
TRANSISTORS - Transistors (BJT) - Single - BCX70GE6327 717901-BCX70GE6327
Manufacturer: Infineon Technologies Win Source Part Number: 717901-BCX70GE6327 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Reference case: SOT23-3 Reference Date Code: 0116+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 717901-BCX70GE6327
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Reference case: SOT23-3
Reference Date Code: 0116+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX70GE6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX70GE6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX70GE6327
TRANS NPN 45V 0.1A SOT23

TRANS NPN 45V 0.1A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX70GE6327 717901-BCX70GE6327 BCX70GE6327
Product Name 45V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX70GE6327 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-40W/ZLF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 274942 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details