Infineon Technologies AG Bipolar Transistors - BJT BCW 60C E6327

Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon bipolar transistor for audio frequency input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 32 V, collector-base voltage of 32 V, emitter-base voltage of 6 V, and a maximum collector current of 100 mA. The device supports a maximum power dissipation of 330 mW at a junction temperature of 150 °C. Current gain (hFE) ranges from 20 to 460 depending on grade, with a typical hFE of 250 at 2 mA collector current. It is RoHS compliant and qualified to AEC Q101 standards.

Datasheet Summary
Powered by GS/AI

NPN silicon bipolar transistor for audio frequency input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 32 V, collector-base voltage of 32 V, emitter-base voltage of 6 V, and a maximum collector current of 100 mA. The device supports a maximum power dissipation of 330 mW at a junction temperature of 150 °C. Current gain (hFE) ranges from 20 to 460 depending on grade, with a typical hFE of 250 at 2 mA collector current. It is RoHS compliant and qualified to AEC Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW 60C E6327
Bipolar Transistors - BJT BCW 60C E6327
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCW 60C E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data