Infineon Technologies AG Bipolar Transistors - BJT BCX 70K E6327

Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A
Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A
Datasheet
Datasheet Summary
Powered by GS/AI

BCX 70K E6327 is an NPN silicon bipolar transistor for audio frequency input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total power dissipation of 330 mW at 71 °C. The device features a high current gain with hFE ranging from 380 to 630 at IC = 2 mA and VCE = 5 V, a low collector-emitter saturation voltage of up to 0.55 V at IC = 50 mA and IB = 1.25 mA, and a transition frequency of 250 MHz. It is RoHS compliant and qualified to AEC-Q101 standards.

Datasheet Summary
Powered by GS/AI

BCX 70K E6327 is an NPN silicon bipolar transistor for audio frequency input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total power dissipation of 330 mW at 71 °C. The device features a high current gain with hFE ranging from 380 to 630 at IC = 2 mA and VCE = 5 V, a low collector-emitter saturation voltage of up to 0.55 V at IC = 50 mA and IB = 1.25 mA, and a transition frequency of 250 MHz. It is RoHS compliant and qualified to AEC-Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX 70K E6327
Bipolar Transistors - BJT BCX 70K E6327
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A

Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCX 70K E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data