The BCV46 is a PNP silicon Darlington transistor for general audio frequency applications, housed in a SOT23 package. It has a collector-emitter voltage rating of 60 V, a collector current rating of 500 mA, and a peak collector current of 800 mA. The device features a high current gain, with hFE ranging from 2000 to 10000 depending on collector current and voltage. Total power dissipation is 360 mW at a case temperature below 74 °C. The junction temperature rating is 150 °C, and the device is RoHS compliant and qualified to AEC-Q101. Its transition frequency is 200 MHz, and it has a collector-base capacitance of 4.5 pF at 10 V.
Darlington Transistors AF Trans Darlington PNP 60V 0.5A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV46E6327XT |
| Product Name | Darlington Transistors |