Infineon Technologies AG 32V 0.1A SOT23 Bipolar Transistor BCW60DE6327

Description
TRANS NPN 32V 0.1A SOT23 Product overview: BCW60DE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DE6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 32V 0.1A SOT23 Product overview: BCW60DE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DE6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.1A SOT23 Bipolar Transistor
276-BCW60DE6327
32V 0.1A SOT23 Bipolar Transistor 276-BCW60DE6327
TRANS NPN 32V 0.1A SOT23 Product overview: BCW60DE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DE6327 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 0.1A SOT23 Product overview: BCW60DE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60DE6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCW60DE6327 - 713746-BCW60DE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW60DE6327
713746-BCW60DE6327
TRANSISTORS - Transistors (BJT) - Single - BCW60DE6327 713746-BCW60DE6327
Manufacturer: Infineon Technologies Win Source Part Number: 713746-BCW60DE6327 Manufacturer Homepage: www.infineon.com Reference case: SOT23 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 713746-BCW60DE6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT23
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BCW60DE6327 713746-BCW60DE6327
Product Name 32V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW60DE6327
Package Type Bulk
Unlock Full Specs
to access all available technical data