Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 1W Surface Mount PG-SOT89
TRANS PNP DARL 60V 0.5A SOT89
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCV48E6327HTSA1TR-ND | BCV48E6327HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |