Infineon Technologies AG 125V 0.8A SOT23 Bipolar Transistor BCX42E6327HTSA1

Description
TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125V 0.8A SOT23 Bipolar Transistor
276-BCX42E6327HTSA1
125V 0.8A SOT23 Bipolar Transistor 276-BCX42E6327HTSA1
TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX42E6327HTSA1 - 122541-BCX42E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX42E6327HTSA1
122541-BCX42E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCX42E6327HTSA1 122541-BCX42E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 122541-BCX42E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 900mV @ 30mA, 300mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 122541-BCX42E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 125V
Max Vce (sat): 900mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCX42E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX42E6327HTSA1TR-ND
Single Bipolar Transistors BCX42E6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Single Bipolar Transistors - BCX42E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX42E6327HTSA1CT-ND
Single Bipolar Transistors BCX42E6327HTSA1CT-ND
Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX42E6327HTSA1
Bipolar Transistors - BJT BCX42E6327HTSA1
Bipolar Transistors - BJT PNP Silicn AF/Switch TRANSISTOR

Bipolar Transistors - BJT PNP Silicn AF/Switch TRANSISTOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX42E6327HTSA1 122541-BCX42E6327HTSA1 BCX42E6327HTSA1TR-ND BCX42E6327HTSA1
Product Name 125V 0.8A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX42E6327HTSA1 Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
IC(max) 800 milliamps
VCEO 125 volts
Unlock Full Specs
to access all available technical data