BCX42 is a PNP silicon bipolar junction transistor designed for general audio frequency and switching applications. It is packaged in an SOT23 case with dimensions conforming to the standard SOT23 footprint. The device has a collector-emitter voltage rating of 125 V, a continuous collector current of 800 mA, and a peak collector current of 1 A. Total power dissipation is 330 mW at a case temperature below 79 °C, with a maximum junction temperature of 150 °C. It features a low collector-emitter saturation voltage of up to 0.9 V at 300 mA collector current. The transistor is RoHS compliant and qualified to AEC-Q101 standards. Its complementary NPN counterpart is the BCX41.
Bipolar Transistors - BJT NPN Silicn AF/SWITCH TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 42 E6433 |
| Product Name | Bipolar Transistors - BJT |