PNP silicon digital transistor with integrated 47 kΩ bias resistor, designed for switching, inverter, interface, and driver circuits, packaged in SC75 with a collector-emitter voltage rating of 50 V, collector current of 70 mA, and total power dissipation of 250 mW at a junction temperature up to 109 °C; transition frequency is 200 MHz, and collector-emitter saturation voltage is 0.3 V at 10 mA collector current and 0.5 mA base current.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 200MHz 250mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR199TE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |