Infineon Technologies AG 60V 0.5A SOT23 Bipolar Transistor BCV46E6327HTSA1

Description
TRANS PNP DARL 60V 0.5A SOT23 Product overview: BCV46E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 60V 0.5A SOT23 Product overview: BCV46E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.5A SOT23 Bipolar Transistor
276-BCV46E6327HTSA1
60V 0.5A SOT23 Bipolar Transistor 276-BCV46E6327HTSA1
TRANS PNP DARL 60V 0.5A SOT23 Product overview: BCV46E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 60V 0.5A SOT23 Product overview: BCV46E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV46E6327HTSA1 - 1022750-BCV46E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV46E6327HTSA1
1022750-BCV46E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCV46E6327HTSA1 1022750-BCV46E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022750-BCV46E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 360mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022750-BCV46E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCV46E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCV46E6327HTSA1TR-ND
Single Bipolar Transistors BCV46E6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 360mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 360mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV46E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV46E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV46E6327HTSA1
TRANS PNP DARL 60V 0.5A SOT23

TRANS PNP DARL 60V 0.5A SOT23

Supplier's Site
Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R - 376-BCV46E6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R
376-BCV46E6327HTSA1
Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R 376-BCV46E6327HTSA1
Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R

Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Single Bipolar Transistors - BCV46E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCV46E6327HTSA1
Single Bipolar Transistors BCV46E6327HTSA1
TRANS PNP DARL 60V 0.5A SOT23

TRANS PNP DARL 60V 0.5A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
BCV46E6327HTSA1
Darlington Transistors BCV46E6327HTSA1
Darlington Transistors AF Trans Darlington PNP 60V 0.5A

Darlington Transistors AF Trans Darlington PNP 60V 0.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-BCV46E6327HTSA1 1022750-BCV46E6327HTSA1 BCV46E6327HTSA1TR-ND BCV46E6327HTSA1 376-BCV46E6327HTSA1 BCV46E6327HTSA1 BCV46E6327HTSA1
Product Name 60V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV46E6327HTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R Single Bipolar Transistors Darlington Transistors
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 80 volts
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data