Infineon Technologies AG 45V 1A SOT89 Bipolar Transistor BCX51E6327HTSA1

Description
TRANS PNP 45V 1A SOT89 Product overview: BCX51E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 1A SOT89 Product overview: BCX51E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 1A SOT89 Bipolar Transistor
276-BCX51E6327HTSA1
45V 1A SOT89 Bipolar Transistor 276-BCX51E6327HTSA1
TRANS PNP 45V 1A SOT89 Product overview: BCX51E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 1A SOT89 Product overview: BCX51E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1 - 769813-BCX51E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1
769813-BCX51E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1 769813-BCX51E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 769813-BCX51E6327HTS A1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 2W Transistor Type: PNP Frequency - Transition: 125MHz Part Status: Obsolete(EOL) Family Name: BCX51 Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT89 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 2V Alternative Parts (Cross-Reference): BCX51; BCX51 TR; 2SB1122S; BCX51 Lead Free; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769813-BCX51E6327HTSA1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 125MHz
Part Status: Obsolete(EOL)
Family Name: BCX51
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT89
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 2V
Alternative Parts (Cross-Reference): BCX51; BCX51 TR; 2SB1122S; BCX51 Lead Free;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCX51E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX51E6327HTSA1TR-ND
Single Bipolar Transistors BCX51E6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount PG-SOT89

Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount PG-SOT89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX51E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX51E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX51E6327HTSA1
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX51E6327HTSA1 769813-BCX51E6327HTSA1 BCX51E6327HTSA1TR-ND BCX51E6327HTSA1
Product Name 45V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT89 TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
VCEO 45 volts 45 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers