Infineon Technologies AG Single Bipolar Transistors BDP953H6327XTSA1

Description
Bipolar (BJT) Transistor NPN 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 448-BDP953H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BDP953H6327XTSA1TR-ND
Single Bipolar Transistors 448-BDP953H6327XTSA1TR-ND
Bipolar (BJT) Transistor NPN 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Bipolar (BJT) Transistor NPN 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
276-BDP953H6327XTSA1
100V 3A Bipolar Transistor 276-BDP953H6327XTSA1
TRANS NPN 100V 3A SOT223-4 Product overview: BDP953H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP953H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS NPN 100V 3A SOT223-4 Product overview: BDP953H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP953H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDP953H6327XTSA1 - 107721-BDP953H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDP953H6327XTSA1
107721-BDP953H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BDP953H6327XTSA1 107721-BDP953H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 107721-BDP953H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 1V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107721-BDP953H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 100V 3A SOT223 - 376-BDP953H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 3A SOT223
376-BDP953H6327XTSA1
TRANS NPN 100V 3A SOT223 376-BDP953H6327XTSA1
TRANS NPN 100V 3A SOT223

TRANS NPN 100V 3A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDP953H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDP953H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDP953H6327XTSA1
TRANS NPN 100V 3A SOT223-4

TRANS NPN 100V 3A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 448-BDP953H6327XTSA1TR-ND 276-BDP953H6327XTSA1 107721-BDP953H6327XTSA1 376-BDP953H6327XTSA1 BDP953H6327XTSA1
Product Name Single Bipolar Transistors 100V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDP953H6327XTSA1 TRANS NPN 100V 3A SOT223 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT3; PG-SOT223-4
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data