Infineon Technologies AG RF FETs, MOSFETs BF2030WE6814BTSA1

Description
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT343-4
Request a Quote Datasheet
Description
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT343-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BF2030WE6814BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF2030WE6814BTSA1TR-ND
RF FETs, MOSFETs BF2030WE6814BTSA1TR-ND
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT343-4

RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF2030WE6814BTSA1
5V MOSFET Transistor 285-BF2030WE6814BTSA1
RF MOSFET 5V SOT343 Product overview: BF2030WE6814BTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030WE6814BTSA 1 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT343 Product overview: BF2030WE6814BTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030WE6814BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WE6814BTSA1 - 098739-BF2030WE6814BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WE6814BTSA1
098739-BF2030WE6814BTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WE6814BTSA1 098739-BF2030WE6814BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098739-BF2030WE6814B TSA1 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 098739-BF2030WE6814BTSA1
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 23dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF2030WE6814BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF2030WE6814BTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF2030WE6814BTSA1
RF MOSFET 5V SOT343

RF MOSFET 5V SOT343

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BF2030WE6814BTSA1TR-ND 285-BF2030WE6814BTSA1 098739-BF2030WE6814BTSA1 BF2030WE6814BTSA1
Product Name RF FETs, MOSFETs 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WE6814BTSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; PG-SOT343-4 SC-82A, SOT-343
Unlock Full Specs
to access all available technical data