BCV62B is a PNP silicon double transistor in an SOT143 package, designed for current mirror applications with matched characteristics between transistors. It has a collector-emitter voltage rating of 30 V, a DC collector current of 100 mA, and a total power dissipation of 300 mW at 99 °C. The transistor exhibits a DC current gain (hFE) ranging from 220 to 475 at 2 mA collector current and 5 V collector-emitter voltage. Collector-emitter saturation voltage is specified at up to 650 mV at 100 mA collector current and 5 mA base current. The device is Pb-free and RoHS compliant, qualified to AEC-Q101, and features thermal coupling between transistors with matched current ratios from 0.7 to 1.3 at both 25 °C and 150 °C.
Bipolar Transistors - BJT AF TRANS GP BJT PNP 30V 0.1A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCV 62B E6327 |
| Product Name | Bipolar Transistors - BJT |