BCR22PN is a dual NPN/PNP silicon digital transistor array with integrated 22 kΩ bias resistors, packaged in a SOT-363 case for switching, interface, and driver applications. Each transistor supports a collector-emitter voltage of 50 V and a collector current of 100 mA, with a total power dissipation of 250 mW at a case temperature of 115 °C. The junction temperature rating is 150 °C, and thermal resistance from junction to soldering point is ≤140 K/W. The device is RoHS compliant and qualified to AEC-Q101.
TRANS NPN/PNP PREBIAS SOT363 / Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-363 T/R Product overview: BCR22PNE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR22PNE6327 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-BCR22PNE6327 |
| Product Name | Automotive 50V 100mA Bipolar Transistor |
| Polarity | NPN; PNP |