Infineon Technologies AG Discrete Semiconductor Products BCX68-25 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234061-BCX68-25 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX68-25 Alternative Parts (Cross-Reference): CBCX68-25; BCX6825; CBCX68BKLeadFree; CBCX68BK; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234061-BCX68-25 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX68-25 Alternative Parts (Cross-Reference): CBCX68-25; BCX6825; CBCX68BKLeadFree; CBCX68BK; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234061-BCX68-25 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234061-BCX68-25 E6327
Discrete Semiconductor Products 234061-BCX68-25 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234061-BCX68-25 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX68-25 Alternative Parts (Cross-Reference): CBCX68-25; BCX6825; CBCX68BKLeadFree; CBCX68BK; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234061-BCX68-25 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX68-25
Alternative Parts (Cross-Reference): CBCX68-25; BCX6825; CBCX68BKLeadFree; CBCX68BK;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 20V 1A 3000mW Bipolar Transistor
276-BCX68-25 E6327
Automotive 20V 1A 3000mW Bipolar Transistor 276-BCX68-25 E6327
Trans GP BJT NPN 20V 1A 3000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX68-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 1A, 3000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 1A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX68-25 E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 1A 3000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX68-25 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 1A, 3000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 1A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX68-25 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 234061-BCX68-25 E6327 276-BCX68-25 E6327
Product Name Discrete Semiconductor Products Automotive 20V 1A 3000mW Bipolar Transistor
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR10PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 2467452 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers