Infineon Technologies AG 32V 0.1A SOT-23 Bipolar Transistor BCW61A E6327

Description
TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61A E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61A E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.1A SOT-23 Bipolar Transistor
276-BCW61A E6327
32V 0.1A SOT-23 Bipolar Transistor 276-BCW61A E6327
TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61A E6327 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61A E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW61A E6327 - 200926-BCW61A E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW61A E6327
200926-BCW61A E6327
TRANSISTORS - Transistors (BJT) - Single - BCW61A E6327 200926-BCW61A E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200926-BCW61A E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): BCW61BMTF; BCW 61A E6327; BCW61AE6327HTSA1; BCW 61A E6327XT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200926-BCW61A E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): BCW61BMTF; BCW 61A E6327; BCW61AE6327HTSA1; BCW 61A E6327XT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BCW61A E6327 200926-BCW61A E6327
Product Name 32V 0.1A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW61A E6327
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data