Infineon Technologies AG Bipolar Transistors - BJT BCV 62A E6327

Description
Bipolar Transistors - BJT AF TRANS GP BJT PNP 30V 0.1A
Description
Bipolar Transistors - BJT AF TRANS GP BJT PNP 30V 0.1A
Datasheet
Datasheet Summary
Powered by GS/AI

BCV62A is a PNP silicon double transistor in a SOT143 package, designed for current mirror applications with matched thermal coupling and voltage characteristics. It has a collector-emitter voltage rating of 30 V, a maximum DC collector current of 100 mA, and a total power dissipation of 300 mW at 99 °C. The device features a minimum DC current gain of 125 at I_C = 2 mA and V_CE = 5 V, with a collector-emitter saturation voltage of up to 650 mV at I_C = 100 mA and I_B = 5 mA. It is RoHS compliant and qualified to AEC-Q101 standards. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance from junction to soldering point of ≤170 K/W. The package has four pins with pinout: C2, C1, E1, E2.

Datasheet Summary
Powered by GS/AI

BCV62A is a PNP silicon double transistor in a SOT143 package, designed for current mirror applications with matched thermal coupling and voltage characteristics. It has a collector-emitter voltage rating of 30 V, a maximum DC collector current of 100 mA, and a total power dissipation of 300 mW at 99 °C. The device features a minimum DC current gain of 125 at I_C = 2 mA and V_CE = 5 V, with a collector-emitter saturation voltage of up to 650 mV at I_C = 100 mA and I_B = 5 mA. It is RoHS compliant and qualified to AEC-Q101 standards. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance from junction to soldering point of ≤170 K/W. The package has four pins with pinout: C2, C1, E1, E2.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCV 62A E6327
Bipolar Transistors - BJT BCV 62A E6327
Bipolar Transistors - BJT AF TRANS GP BJT PNP 30V 0.1A

Bipolar Transistors - BJT AF TRANS GP BJT PNP 30V 0.1A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCV 62A E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Specs
Package Type SOT3
IC(max) 500 milliamps
View Details
2 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers