Infineon Technologies AG Automotive 45V 0.1A 330mW Bipolar Transistor BCX70J E6327

Description
Trans GP BJT NPN 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BCX70J E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BCX70J E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 0.1A 330mW Bipolar Transistor
276-BCX70J E6327
Automotive 45V 0.1A 330mW Bipolar Transistor 276-BCX70J E6327
Trans GP BJT NPN 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BCX70J E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BCX70J E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234064-BCX70J E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234064-BCX70J E6327
Discrete Semiconductor Products 234064-BCX70J E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234064-BCX70J E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX70J Alternative Parts (Cross-Reference): BCX70J; BCX70JE6433; BCX70JE6327XT; BCX70JE7874; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234064-BCX70J E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX70J
Alternative Parts (Cross-Reference): BCX70J; BCX70JE6433; BCX70JE6327XT; BCX70JE7874;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX70J E6327 234064-BCX70J E6327
Product Name Automotive 45V 0.1A 330mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697449 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers