PIN Diode
RF Diode PIN - 1 Pair Series Connection 150V 200mA 250mW PG-SOT23
RF DIODE PIN 150V 250MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | BAR6704E6327HTSA1 | BAR6704E6327HTSA1TR-ND | BAR6704E6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| RoHS Compliant | RoHS | ||
| Configuration | Single |