Bridge Rectifier Single Phase Standard 125V Through Hole WOG
Vishay B80C1500G-E4/51 Bridge Rectifier
Vishay B80C1500G-E4/51 Bridge Rectifier
Vishay B80C1500G-E4/51 Bridge Rectifier
DIODE 1.6 A, 125 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B80C1500G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 A, 125 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6 A, 125 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B80C1500G-E4/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 125V 1.5A WOG
BRIDGE RECT 1PHASE 125V 1.5A WOG
Bridge Rectifiers 1.5 Amp 125 Volt
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | B80C1500G-E4/51GI-ND | 7005399 | 7005399P | 299-B80C1500G-E4/51 | B80C1500G-E4/51 | B80C1500G-E4/51 | B80C1500G-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 1.6 A 125 V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Circular, WOG | Wog | WOG | Bulk | WOG-4 | ||
| Tj | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RoHS Compliant | RoHS | RoHS | RoHS |