Infineon Technologies AG 150V 250MW Diode and Rectifier BAR6403WE6327HTSA1

Description
RF DIODE PIN 150V 250MW SOD323-2 Product overview: BAR6403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6403WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 150V 250MW SOD323-2 Product overview: BAR6403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6403WE6327HTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 250MW Diode and Rectifier - 284-BAR6403WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 250MW Diode and Rectifier
284-BAR6403WE6327HTSA1
150V 250MW Diode and Rectifier 284-BAR6403WE6327HTSA1
RF DIODE PIN 150V 250MW SOD323-2 Product overview: BAR6403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6403WE6327HTS A1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 150V 250MW SOD323-2 Product overview: BAR6403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6403WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR6403WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAR6403WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAR6403WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

RF Diode PIN - Single 150V 100mA 250mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAR6403WE6327HTSA1 - 096375-BAR6403WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR6403WE6327HTSA1
096375-BAR6403WE6327HTSA1
RF Diodes - BAR6403WE6327HTSA1 096375-BAR6403WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096375-BAR6403WE6327 HTSA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 150V Power Dissipation (Max): 250mW Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 096375-BAR6403WE6327HTSA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 150V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF DIODE PIN 150V 250MW SOD323-2

RF DIODE PIN 150V 250MW SOD323-2

Supplier's Site Datasheet
Rf Diode, 150V, 0.1A, Sod-323; Diode Configuration Infineon - 79Y4016 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, 150V, 0.1A, Sod-323; Diode Configuration Infineon
79Y4016
Rf Diode, 150V, 0.1A, Sod-323; Diode Configuration Infineon 79Y4016
RF DIODE, 150V, 0.1A, SOD-323; Diode Configuration:Single ; Resistance @ If:0.85ohm; Reverse Voltage:150V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Diode Capacitance:0.23pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

RF DIODE, 150V, 0.1A, SOD-323; Diode Configuration:Single; Resistance @ If:0.85ohm; Reverse Voltage:150V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Diode Capacitance:0.23pF; Forward Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR6403WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR6403WE6327HTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR6403WE6327HTSA1
RF DIODE PIN 150V 250MW SOD323-2

RF DIODE PIN 150V 250MW SOD323-2

Supplier's Site
Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R - 376-BAR6403WE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R
376-BAR6403WE6327HTSA1
Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R 376-BAR6403WE6327HTSA1
Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R

Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes RF Diodes Diodes
Product Number 284-BAR6403WE6327HTSA1 BAR6403WE6327HTSA1DKR-ND 096375-BAR6403WE6327HTSA1 BAR6403WE6327HTSA1 79Y4016 BAR6403WE6327HTSA1 376-BAR6403WE6327HTSA1
Product Name 150V 250MW Diode and Rectifier RF Diodes RF Diodes - BAR6403WE6327HTSA1 RF Diodes Rf Diode, 150V, 0.1A, Sod-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - RF Diodes Diode PIN Attenuator/Switch 150V Automotive 2-Pin SOD-323 T/R
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 PG-SOD323-2 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 PG-SOD323-3D
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Diode Type PIN PIN - Single PIN PIN - Single
Unlock Full Specs
to access all available technical data