Diotec Semiconductor Single Diodes BAS16

Description
DIODE STANDARD 75V 215MA SOT23-3
Request a Quote Datasheet
Description
DIODE STANDARD 75V 215MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-BAS16TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS16TR-ND
Single Diodes 4878-BAS16TR-ND
DIODE STANDARD 75V 215MA SOT23-3

DIODE STANDARD 75V 215MA SOT23-3

Buy Now Datasheet
Single Diodes - 4878-BAS16CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS16CT-ND
Single Diodes 4878-BAS16CT-ND
DIODE STANDARD 75V 215MA SOT23-3

DIODE STANDARD 75V 215MA SOT23-3

Buy Now Datasheet
Single Diodes - 4878-BAS16DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS16DKR-ND
Single Diodes 4878-BAS16DKR-ND
DIODE STANDARD 75V 215MA SOT23-3

DIODE STANDARD 75V 215MA SOT23-3

Buy Now Datasheet
Single Diodes - BAS16 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16
Single Diodes BAS16
DIODE SOT-23 85V 0.21A 4NS

DIODE SOT-23 85V 0.21A 4NS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-BAS16TR-ND BAS16
Product Name Single Diodes Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details