Infineon Technologies AG 25V 100MA Diode and Rectifier BAS12504WE6327HTSA1

Description
DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WE6327HT SA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WE6327HT SA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 100MA Diode and Rectifier
286-BAS12504WE6327HTSA1
25V 100MA Diode and Rectifier 286-BAS12504WE6327HTSA1
DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WE6327HT SA1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 25V 100MA SOT323 Product overview: BAS12504WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12504WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS12504WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 25V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS12504WE6327HTSA1 - 1022033-BAS12504WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS12504WE6327HTSA1
1022033-BAS12504WE6327HTSA1
Diodes, Rectifiers - Arrays - BAS12504WE6327HTSA1 1022033-BAS12504WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022033-BAS12504WE63 27HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Voltage - Forward (Vf) (Max) @ If: 950mV @ 35mA Current - Reverse Leakage @ Vr: 150nA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022033-BAS12504WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 35mA
Current - Reverse Leakage @ Vr: 150nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS12504WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS12504WE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS12504WE6327HTSA1
DIODE ARR SCHOT 25V 100MA SOT323

DIODE ARR SCHOT 25V 100MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS12504WE6327HTSA1 BAS12504WE6327HTSA1TR-ND 1022033-BAS12504WE6327HTSA1 BAS12504WE6327HTSA1
Product Name 25V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS12504WE6327HTSA1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 PG-SOT323-3 SOT323
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data