Manufacturer: Infineon Technologies
Win Source Part Number: 099919-BAL99E6327HTS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 70V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 250MA SOT23-3 Product overview: BAL99E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99E6327HTSA1 can be used for catalog matching and distributor lookup.
Diode Standard 80V 250mA (DC) Surface Mount PG-SOT23
BAL99 - General Purpose High Speed Switching Diode
DIODE GEN PURP 80V 250MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 099919-BAL99E6327HTSA1 | 280-BAL99E6327HTSA1 | BAL99E6327HTSA1TR-ND | BAL99E6327HTSA1 | BAL99E6327HTSA1 |
| Product Name | Diodes, Rectifiers - Single - BAL99E6327HTSA1 | 80V 250MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 80 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 4 ns |