RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323
RF PIN DIODE 100V DUAL CC SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 112-BAR64-05W-E3-08TR-ND | BAR64-05W-E3-08 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 100 volts |