Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS16-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1022038-BAS16-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
DIODE, SMALL SIGNAL, 75V, SOT-23; Diode Configuration:Single
DIODE, SMALL SIGNAL, 75V, SOT-23; Diode Configuration:Single
DIODE GEN PURP 75V 150MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAS16-E3-08DKR-ND | 280-BAS16-E3-08 | 1022038-BAS16-E3-08 | 09X2228 | BAS16-E3-08 |
| Product Name | Single Diodes | 0.15A 75V Diode and Rectifier | Diodes, Rectifiers - Single - BAS16-E3-08 | Diode, Small Signal, 75V, Sot-23; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | ||||
| IO | 0.1500 amps | ||||
| Diode Type | Standard |