RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)
RF DIODE PIN 30V DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BA479S-TR-ND | BA479S-TR |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-35 (DO-204AH) |
| VR | 30 volts |