RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 1151162-BA679-GS08
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode PIN Attenuator 30V 2-Pin Mini-MELF SOD-80 T/R Product overview: BA679-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA679-GS08 can be used for catalog matching and distributor lookup.
RF DIODE PIN 30V SOD80 MINIMELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 112-BA679-GS08TR-ND | 1151162-BA679-GS08 | 284-BA679-GS08 | BA679-GS08 |
| Product Name | RF Diodes | RF Diodes - BA679-GS08 | 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN | ||
| Package | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | Tape and Reel | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | |
| VR | 30 volts |