RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 1021967-BA479G-TAP
Packaging: AMMO PACKAGE
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 50 Ohm @ 1.5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 30V DO35 Product overview: BA479G-TAP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA479G-TAP can be used for catalog matching and distributor lookup.
RF DIODE, PIN, 0.5PF, 30V, DO-35, FULL REEL; Diode Configuration:Single
RF DIODE PIN 30V DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | BA479G-TAP-ND | 1021967-BA479G-TAP | 284-BA479G-TAP | 32C9020 | BA479G-TAP |
| Product Name | RF Diodes | RF Diodes - BA479G-TAP | 30V Diode and Rectifier | Rf Diode, Pin, 0.5Pf, 30V, Do-35, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN | PIN - Single | |||
| Package | DO-35; DO-204AH, DO-35, Axial | DO-35 | Tape & Box (TB) | DO-35; DO-35 | DO-35; DO-35 (DO-204AH) |
| VR | 30 volts | ||||
| CT | 0.5000 pF | 0.5000 pF |