200mA Schottky Diode, 30V, SOT-23, SMD Product overview: BAR43C from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079399-BAR43C
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Schottky Diode Array
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAR43C
Alternative Parts (Cross-Reference): BAR43C-TP; BAT54C/G,215; BAT54C; BAT54C/B,215;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 200MA SOT23
RECTIFIER, SCHOTTKY, 2 ELEMENT,
RECTIFIER DIODE, SCHOTTKY, 2 ELE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-BAR43C | BAR43CTR-ND | 079399-BAR43C | BAR43C | BAR43C | BAR43C |
| Product Name | Schottky SMD 200mA 30V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Single Diodes |
| Package | Cut Tape | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | |||||
| IO | 0.2000 amps | 0.2000 amps | 0.2000 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode |