Diode Standard 85V 200mA Surface Mount SOT-23-3
(Legacy Fairchild) Switching Diode, 85 V 200 mA
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094935-BAS16
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1µA @ 75V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 2pF @ 0V 1MHz
Family Name: BAS16
Alternative Parts (Cross-Reference): BAS116 RFG; BAS16HMT116;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
SMALL SGNL DIODE SOT23 85V 150C
SMALL SIGNAL DIODE 85V 200mA SOT-23; Diode Configuration:Single
DIODE, FULL REEL; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | BAS16FSTR-ND | BAS16 | 094935-BAS16 | BAS16 | 18C5747 | 64K2664 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 85V 200Ma Sot-23; Diode Configuration Onsemi | Diode, Full Reel; Diode Configuration Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |||
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 0.8550 volts | 1.25 volts | 1.25 volts |