Infineon Technologies AG RF Diodes BAR6402LRHE6327XTSA1

Description
RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet
Description
RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR6402LRHE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-7

RF Diode PIN - Single 150V 100mA 250mW PG-TSLP-2-7

Buy Now Datasheet
 - BAR6402LRHE6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Silicon PIN Diode

Silicon PIN Diode

Supplier's Site Datasheet
RF Diodes - BAR6402LRHE6327XTSA1 - 108782-BAR6402LRHE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR6402LRHE6327XTSA1
108782-BAR6402LRHE6327XTSA1
RF Diodes - BAR6402LRHE6327XTSA1 108782-BAR6402LRHE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108782-BAR6402LRHE63 27XTSA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 150V Power Dissipation (Max): 250mW Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108782-BAR6402LRHE6327XTSA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 150V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150V 250MW Diode and Rectifier - 284-BAR6402LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 250MW Diode and Rectifier
284-BAR6402LRHE6327XTSA1
150V 250MW Diode and Rectifier 284-BAR6402LRHE6327XTSA1
RF DIODE PIN 150V 250MW TSLP-2 Product overview: BAR6402LRHE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6402LRHE6327X TSA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 150V 250MW TSLP-2 Product overview: BAR6402LRHE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6402LRHE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR6402LRHE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR6402LRHE6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR6402LRHE6327XTSA1
RF DIODE PIN 150V 250MW TSLP-2

RF DIODE PIN 150V 250MW TSLP-2

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes PIN Diodes RF Diodes Rectifiers RF Diodes
Product Number BAR6402LRHE6327XTSA1TR-ND BAR6402LRHE6327XTSA1 108782-BAR6402LRHE6327XTSA1 284-BAR6402LRHE6327XTSA1 BAR6402LRHE6327XTSA1
Product Name RF Diodes RF Diodes - BAR6402LRHE6327XTSA1 150V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-882 TSLP-2-19 PG-TSLP-2 Tape & Reel (TR) PG-TSLP-2-7
VR 150 volts
CT 0.3500 pF 0.3500 pF
Unlock Full Specs
to access all available technical data