DIODE 0.5 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, TO-269AA, ROHS COMPLIANT, PLASTIC, MBS, 4 PIN, Bridge Rectifier Diode Product overview: B6S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B6S-E3/80 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 079379-B6S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: B6S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Alternative Parts (Cross-Reference): B6SGS; B6S; MB6S; MB6S-T;
Introduction Date: December 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Diode 600V 0.5A
Bridge Rectifier Diode 600V 0.5A
Bridge Rectifier Diode 600V 0.5A
BRIDGE RECT 1P 600V TO269AA
Bridge Rectifiers 0.5 Amp 600 Volt
BRIDGE RECT 1P 600V TO269AA
1V@500mA 500mA 600V TO-269AA(MBS) Bridge Rectifiers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-B6S-E3/80 | 079379-B6S-E3/80 | B6S-E3/80GIDKR-ND | 9189770 | 7005380P | B6S-E3/80 | B6S-E3/80 | B6S-E3/80 | B6S-E3/80 |
| Product Name | 0.5 A 600 V Diode and Rectifier | Bridge Rectifiers - B6S-E3/80 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Package | Tape and Reel | TO-269AA, 4-BESOP | To-269aa | TO-269 | TO-269AA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.5000 amps | 0.5000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Single Phase |